PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:18mA; Luminous Intensity:29mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 54M1997 |
| Product Name | Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies |
| LED Type | Green; Green |