CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies 19050251

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies - 26M6091 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies
26M6091
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies 26M6091
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6091
Product Name Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type Yellow
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details