CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies 19041357

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies - 23M8457 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies
23M8457
Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies 23M8457
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M8457
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 846-1134-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details