CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies 19041257

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies - 35M0425 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies
35M0425
Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies 35M0425
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35M0425
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 12V; Led Color Cml Innovative Technologies
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLA-370MT3F - 794511-SLA-370MT3F - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 25 degrees
View Details
4 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 80 degrees
View Details