CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies 190403Z2

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:8mm; Forward Current If:-; Luminous Intensity:29mcd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:8mm; Forward Current If:-; Luminous Intensity:29mcd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies - 54M1972 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies
54M1972
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies 54M1972
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:8mm; Forward Current If:-; Luminous Intensity:29mcd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:-; Mounting Hole Dia:8mm; Forward Current If:-; Luminous Intensity:29mcd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54M1972
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LEDs - 1682458 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 5.5 dia.x 8.7mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
5 suppliers
LED Indication - Discrete - 67-1705-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
4 suppliers