CML Technologies GmbH & Co. KG Led Indicator, Panel, 8Mm, Green; Led Color Cml Innovative Technologies 190403Z1

Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:18mA; Luminous Intensity:29mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:18mA; Luminous Intensity:29mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Green; Led Color Cml Innovative Technologies - 54M1971 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Green; Led Color Cml Innovative Technologies
54M1971
Led Indicator, Panel, 8Mm, Green; Led Color Cml Innovative Technologies 54M1971
LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:18mA; Luminous Intensity:29mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, GREEN; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:18mA; Luminous Intensity:29mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54M1971
Product Name Led Indicator, Panel, 8Mm, Green; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
SWIR Emitters - MTSM0012-199-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
Viewing Angle 100 degrees
View Details
EXCELED™ series - SLI-343D8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers