CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies 19040361

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VAC; Mounting Hole Dia:8mm; Forward Current If:19mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VAC; Mounting Hole Dia:8mm; Forward Current If:19mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies - 93T3416 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies
93T3416
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies 93T3416
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VAC; Mounting Hole Dia:8mm; Forward Current If:19mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VAC; Mounting Hole Dia:8mm; Forward Current If:19mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Bright Chrome RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies - 26M6080 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
26M6080
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies 26M6080
LED Panel Mount Indicator, Satin Chrome Bezel, Green, 8 mm, 24 VAC, 19 mA, 30 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Green, 8 mm, 24 VAC, 19 mA, 30 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93T3416 26M6080
Product Name Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 24 Vac, 19 Ma, 30 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details