CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Cool White, 24Vdc; Led Color Cml Innovative Technologies 1904035W

Description
PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 24VDC; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:18mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 24VDC; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:18mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Cool White, 24Vdc; Led Color Cml Innovative Technologies - 89T3826 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Cool White, 24Vdc; Led Color Cml Innovative Technologies
89T3826
Panel Mount Indicator, Led, 8Mm, Cool White, 24Vdc; Led Color Cml Innovative Technologies 89T3826
PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 24VDC; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:18mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 24VDC; LED Color:Cool White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:18mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89T3826
Product Name Panel Mount Indicator, Led, 8Mm, Cool White, 24Vdc; Led Color Cml Innovative Technologies
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA-580LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241839-SML-LX2832UWC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; White
Viewing Angle 120 degrees
Forward Voltage 3.3 volts
View Details
4 suppliers