CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies 19040357

Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies - 93K6707 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies
93K6707
Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies 93K6707
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6707
Product Name Panel Mount Indicator, Led, 8Mm, Blue, 24V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details