CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies 19040253

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies - 93K6703 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies
93K6703
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies 93K6703
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 12 Vdc, 20 Ma, 80 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies - 26M6073 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 12 Vdc, 20 Ma, 80 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies
26M6073
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 12 Vdc, 20 Ma, 80 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies 26M6073
LED Panel Mount Indicator, Satin Chrome Bezel, Red, 8 mm, 12 VDC, 20 mA, 80 mcd, IP40 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Red, 8 mm, 12 VDC, 20 mA, 80 mcd, IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K6703 26M6073
Product Name Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 12 Vdc, 20 Ma, 80 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details