CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies 19040251

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies - 95C0330 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies
95C0330
Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies 95C0330
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 12 Vdc, 20 Ma, 32 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies - 26M6071 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 12 Vdc, 20 Ma, 32 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
26M6071
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 12 Vdc, 20 Ma, 32 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies 26M6071
LED Panel Mount Indicator, Satin Chrome Bezel, Green, 8 mm, 12 VDC, 20 mA, 32 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Green, 8 mm, 12 VDC, 20 mA, 32 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95C0330 26M6071
Product Name Panel Mount Indicator, Led, 8Mm, Green, 12V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 12 Vdc, 20 Ma, 32 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-XX55-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 120 degrees
View Details