CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Cool White, 3.2Vdc; Led Color Cml Innovative Technologies 1904000W

Description
PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 3.2VDC; LED Color:Cool White; Operating Voltage:3.2VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP40; Product Range:-; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 3.2VDC; LED Color:Cool White; Operating Voltage:3.2VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP40; Product Range:-; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Cool White, 3.2Vdc; Led Color Cml Innovative Technologies - 89T3824 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Cool White, 3.2Vdc; Led Color Cml Innovative Technologies
89T3824
Panel Mount Indicator, Led, 8Mm, Cool White, 3.2Vdc; Led Color Cml Innovative Technologies 89T3824
PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 3.2VDC; LED Color:Cool White; Operating Voltage:3.2VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP40; Product Range:-; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, COOL WHITE, 3.2VDC; LED Color:Cool White; Operating Voltage:3.2VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP40; Product Range:-; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89T3824
Product Name Panel Mount Indicator, Led, 8Mm, Cool White, 3.2Vdc; Led Color Cml Innovative Technologies
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
UV Emitters - MTSM395UV-F5110 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 110 degrees
View Details
Circular LED lamp - SLR-343PG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers