CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 2Vdc; Led Color Cml Innovative Technologies 19040003

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:2VDC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:2VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2Vdc; Led Color Cml Innovative Technologies - 93T3399 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2Vdc; Led Color Cml Innovative Technologies
93T3399
Panel Mount Indicator, Led, 8Mm, Red, 2Vdc; Led Color Cml Innovative Technologies 93T3399
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:2VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:2VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3399
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2Vdc; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - CSL0901DTTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Specs
LED Type Red; Red (x 4)
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details