CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies 19030353

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:3mm; Colour:HE Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:3mm; Colour:HE Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies - 26M6066 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies
26M6066
Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies 26M6066
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:3mm; Colour:HE Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:3mm; Colour:HE Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6066
Product Name Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details