CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 6Mm, Green, 24V; Led Color Cml Innovative Technologies 19021351

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 24V; Led Color Cml Innovative Technologies - 14M4309 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 24V; Led Color Cml Innovative Technologies
14M4309
Panel Mount Indicator, Led, 6Mm, Green, 24V; Led Color Cml Innovative Technologies 14M4309
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14M4309
Product Name Panel Mount Indicator, Led, 6Mm, Green, 24V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1L02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Type Yellow; Yellow (x 10)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details