PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes
LED Panel Mount Indicator, Satin Chrome Bezel, Green, 6 mm, 12 VDC, 20 mA, 8 mcd, IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 93T3258 | 26M6052 |
| Product Name | Panel Mount Indicator, Led, 6Mm, Green, 12V; Led Color Cml Innovative Technologies | Led Panel Mount Indicator, Satin Chrome Bezel, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies |
| LED Type | Green; Green |