CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 6Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies 19020001

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2VDC; LED Color:Green; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.2VDC; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2VDC; LED Color:Green; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.2VDC; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies - 93T3248 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies
93T3248
Panel Mount Indicator, Led, 6Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies 93T3248
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2VDC; LED Color:Green; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.2VDC; Lens Shape:Round RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2VDC; LED Color:Green; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.2VDC; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3248
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-WAN-CBBDB151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
2 suppliers