CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 6Mm, Red, 24Vdc; Led Color Cml Innovative Technologies 19011353

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:13mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:13mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 24Vdc; Led Color Cml Innovative Technologies - 52R3150 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 24Vdc; Led Color Cml Innovative Technologies
52R3150
Panel Mount Indicator, Led, 6Mm, Red, 24Vdc; Led Color Cml Innovative Technologies 52R3150
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:13mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:13mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52R3150
Product Name Panel Mount Indicator, Led, 6Mm, Red, 24Vdc; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details