CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Cml Innovative Technologies 19011251

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:12VDC; Lens Shape:Round with Flat Top RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:12VDC; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Cml Innovative Technologies - 96K5005 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Cml Innovative Technologies
96K5005
Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Cml Innovative Technologies 96K5005
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:12VDC; Lens Shape:Round with Flat Top RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 12VDC; LED Color:Green; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:12VDC; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96K5005
Product Name Panel Mount Indicator, Led, 6Mm, Green, 12Vdc; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details