CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies 19010253

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:13mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Shape:DomeRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:13mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Shape:DomeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies - 26M6048 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies
26M6048
Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies 26M6048
PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:13mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Shape:DomeRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:13mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V; Lens Shape:DomeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6048
Product Name Panel Mount Indicator, Led, 8Mm, Red, 12V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-343DU3FW-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-2323-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers