CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 2.4V; Led Color Cml Innovative Technologies 19010053

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.4V; LED Color:Red; Operating Voltage:2.4VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.4V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.4V; LED Color:Red; Operating Voltage:2.4VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2.4V; Led Color Cml Innovative Technologies - 54M1959 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2.4V; Led Color Cml Innovative Technologies
54M1959
Panel Mount Indicator, Led, 8Mm, Red, 2.4V; Led Color Cml Innovative Technologies 54M1959
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.4V; LED Color:Red; Operating Voltage:2.4VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.4V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2.4V; LED Color:Red; Operating Voltage:2.4VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54M1959
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2.4V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE7000N2-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Red
Peak Wavelength 700 nm (7000 Å)
View Details
Reverse mount available chip LED - SML-812MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers