CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Yellow, 2.4V; Led Color Cml Innovative Technologies 19010052

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.4V; LED Color:Yellow; Operating Voltage:2.4VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.4V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.4V; LED Color:Yellow; Operating Voltage:2.4VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 2.4V; Led Color Cml Innovative Technologies - 54M1958 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 2.4V; Led Color Cml Innovative Technologies
54M1958
Panel Mount Indicator, Led, 8Mm, Yellow, 2.4V; Led Color Cml Innovative Technologies 54M1958
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.4V; LED Color:Yellow; Operating Voltage:2.4VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.4V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.4V; LED Color:Yellow; Operating Voltage:2.4VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8.5mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54M1958
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 2.4V; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details