CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 6Mm, Cool White, 12Vdc; Led Color Cml Innovative Technologies 1900025W

Description
PANEL MOUNT INDICATOR, LED, 6MM, COOL WHITE, 12VDC; LED Color:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:210mcd; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, COOL WHITE, 12VDC; LED Color:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:210mcd; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Cool White, 12Vdc; Led Color Cml Innovative Technologies - 89T3807 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Cool White, 12Vdc; Led Color Cml Innovative Technologies
89T3807
Panel Mount Indicator, Led, 6Mm, Cool White, 12Vdc; Led Color Cml Innovative Technologies 89T3807
PANEL MOUNT INDICATOR, LED, 6MM, COOL WHITE, 12VDC; LED Color:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:210mcd; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, COOL WHITE, 12VDC; LED Color:Cool White; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:210mcd; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 89T3807
Product Name Panel Mount Indicator, Led, 6Mm, Cool White, 12Vdc; Led Color Cml Innovative Technologies
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Visible Emitter - MTE6066C-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
EXCELED™ series chip LED - SML-D12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers