CML Technologies GmbH & Co. KG Led Indicator, Panel, 6Mm, Red; Led Color Cml Innovative Technologies 19000253

Description
LED INDICATOR, PANEL, 6MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 6MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 6Mm, Red; Led Color Cml Innovative Technologies - 26M6041 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 6Mm, Red; Led Color Cml Innovative Technologies
26M6041
Led Indicator, Panel, 6Mm, Red; Led Color Cml Innovative Technologies 26M6041
LED INDICATOR, PANEL, 6MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes

LED INDICATOR, PANEL, 6MM, RED; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6041
Product Name Led Indicator, Panel, 6Mm, Red; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-SML-LX1206GC-TR1DKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers