CML Technologies GmbH & Co. KG Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies 19000252

Description
LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 mm, 12 VDC, 20 mA, 8 mcd, IP40 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 mm, 12 VDC, 20 mA, 8 mcd, IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies - 26M6040 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies
26M6040
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies 26M6040
LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 mm, 12 VDC, 20 mA, 8 mcd, IP40 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 mm, 12 VDC, 20 mA, 8 mcd, IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 6Mm, Yellow, 12V; Led Color Cml Innovative Technologies - 93T3207 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Yellow, 12V; Led Color Cml Innovative Technologies
93T3207
Panel Mount Indicator, Led, 6Mm, Yellow, 12V; Led Color Cml Innovative Technologies 93T3207
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 26M6040 93T3207
Product Name Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies Panel Mount Indicator, Led, 6Mm, Yellow, 12V; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1363-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
View Details
3 suppliers
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details