CML Technologies GmbH & Co. KG Led Lamp, E14, 24V, White, T-5; Lamp Base Type Cml Innovative Technologies 1884635W3D

Description
LED LAMP, E14, 24V, WHITE, T-5; Lamp Base Type:E14 / SES; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2.5cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LAMP, E14, 24V, WHITE, T-5; Lamp Base Type:E14 / SES; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2.5cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, E14, 24V, White, T-5; Lamp Base Type Cml Innovative Technologies - 11P1213 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, E14, 24V, White, T-5; Lamp Base Type Cml Innovative Technologies
11P1213
Led Lamp, E14, 24V, White, T-5; Lamp Base Type Cml Innovative Technologies 11P1213
LED LAMP, E14, 24V, WHITE, T-5; Lamp Base Type:E14 / SES; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2.5cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes

LED LAMP, E14, 24V, WHITE, T-5; Lamp Base Type:E14 / SES; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2.5cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 11P1213
Product Name Led Lamp, E14, 24V, White, T-5; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR8L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
RSL Radiant Wiring Modules - RSL-WMHM-120-240GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details
Panel Indicators, Pilot Lights - 486-3-148-356-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details