CML Technologies GmbH & Co. KG Led Bulb, Ba9S, White, Ba9S; Lamp Base Type Cml Innovative Technologies 1862613W3

Description
LED BULB, BA9S, WHITE, BA9S; Lamp Base Type:BA9s; LED Color:White; Bulb Size:BA9S; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WHITE, BA9S; Lamp Base Type:BA9s; LED Color:White; Bulb Size:BA9S; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, Ba9S; Lamp Base Type Cml Innovative Technologies - 25H7736 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, Ba9S; Lamp Base Type Cml Innovative Technologies
25H7736
Led Bulb, Ba9S, White, Ba9S; Lamp Base Type Cml Innovative Technologies 25H7736
LED BULB, BA9S, WHITE, BA9S; Lamp Base Type:BA9s; LED Color:White; Bulb Size:BA9S; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA RoHS Compliant: Yes

LED BULB, BA9S, WHITE, BA9S; Lamp Base Type:BA9s; LED Color:White; Bulb Size:BA9S; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 25H7736
Product Name Led Bulb, Ba9S, White, Ba9S; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Pipe
View Details
22 mm LED Metal Pilot Light - 2PLB5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers