CML Technologies GmbH & Co. KG Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 1862035W3

Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:2400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:8mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:2400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:8mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 25H7726 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
25H7726
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 25H7726
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:2400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:8mA RoHS Compliant: Yes

LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:2400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:8mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 25H7726
Product Name Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details