CML Technologies GmbH & Co. KG Led Bulb, Ba9S, Green, T-10; Lamp Base Type Cml Innovative Technologies 18602451

Description
LED BULB, BA9S, GREEN, T-10; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1000mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, GREEN, T-10; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1000mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Green, T-10; Lamp Base Type Cml Innovative Technologies - 93K6695 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Green, T-10; Lamp Base Type Cml Innovative Technologies
93K6695
Led Bulb, Ba9S, Green, T-10; Lamp Base Type Cml Innovative Technologies 93K6695
LED BULB, BA9S, GREEN, T-10; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1000mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA RoHS Compliant: Yes

LED BULB, BA9S, GREEN, T-10; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1000mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93K6695
Product Name Led Bulb, Ba9S, Green, T-10; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details