CML Technologies GmbH & Co. KG Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 1860235W3D

Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 50H7189 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
50H7189
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 50H7189
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product Range:-RoHS Compliant: Yes

LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 50H7189
Product Name Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-436-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details