CML Technologies GmbH & Co. KG Led, Ba9S, 24Vac/dc, Blue; Lamp Base Type Cml Innovative Technologies 18602357

Description
LED, BA9S, 24VAC/DC, BLUE; Lamp Base Type:BA9s; LED Colour:Blue; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:400mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes
Datasheet
Description
LED, BA9S, 24VAC/DC, BLUE; Lamp Base Type:BA9s; LED Colour:Blue; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:400mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Ba9S, 24Vac/dc, Blue; Lamp Base Type Cml Innovative Technologies - 35M0401 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ba9S, 24Vac/dc, Blue; Lamp Base Type Cml Innovative Technologies
35M0401
Led, Ba9S, 24Vac/dc, Blue; Lamp Base Type Cml Innovative Technologies 35M0401
LED, BA9S, 24VAC/DC, BLUE; Lamp Base Type:BA9s; LED Colour:Blue; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:400mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes

LED, BA9S, 24VAC/DC, BLUE; Lamp Base Type:BA9s; LED Colour:Blue; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:400mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 35M0401
Product Name Led, Ba9S, 24Vac/dc, Blue; Lamp Base Type Cml Innovative Technologies
LED Package: T-3 1/4 (10mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details