CML Technologies GmbH & Co. KG Led, Ba9S, 24Vac/dc, Red; Lamp Base Type Cml Innovative Technologies 18602350

Description
LED, BA9S, 24VAC/DC, RED; Lamp Base Type:BA9s; LED Colour:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes
Description
LED, BA9S, 24VAC/DC, RED; Lamp Base Type:BA9s; LED Colour:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Ba9S, 24Vac/dc, Red; Lamp Base Type Cml Innovative Technologies - 23M8413 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ba9S, 24Vac/dc, Red; Lamp Base Type Cml Innovative Technologies
23M8413
Led, Ba9S, 24Vac/dc, Red; Lamp Base Type Cml Innovative Technologies 23M8413
LED, BA9S, 24VAC/DC, RED; Lamp Base Type:BA9s; LED Colour:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes

LED, BA9S, 24VAC/DC, RED; Lamp Base Type:BA9s; LED Colour:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M8413
Product Name Led, Ba9S, 24Vac/dc, Red; Lamp Base Type Cml Innovative Technologies
LED Package: T-3 1/4 (10mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - SLR-332YYT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1828-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers