CML Technologies GmbH & Co. KG Led Bulb, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 1860225W3

Description
LED BULB, WHITE, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1600mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:16mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, WHITE, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1600mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:16mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 93K6684 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
93K6684
Led Bulb, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 93K6684
LED BULB, WHITE, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1600mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:16mA; Product Range:- RoHS Compliant: Yes

LED BULB, WHITE, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1600mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:16mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93K6684
Product Name Led Bulb, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details