CML Technologies GmbH & Co. KG Led, Mid Groove, 28Vac/dc, Red; Lamp Base Type Cml Innovative Technologies 1512145UR3

Description
LED, MID GROOVE, 28VAC/DC, RED; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current RoHS Compliant: Yes
Datasheet
Description
LED, MID GROOVE, 28VAC/DC, RED; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Mid Groove, 28Vac/dc, Red; Lamp Base Type Cml Innovative Technologies - 35M0298 - Newark, An Avnet Company
Chicago, IL, United States
Led, Mid Groove, 28Vac/dc, Red; Lamp Base Type Cml Innovative Technologies
35M0298
Led, Mid Groove, 28Vac/dc, Red; Lamp Base Type Cml Innovative Technologies 35M0298
LED, MID GROOVE, 28VAC/DC, RED; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current RoHS Compliant: Yes

LED, MID GROOVE, 28VAC/DC, RED; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 35M0298
Product Name Led, Mid Groove, 28Vac/dc, Red; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Global Series, LED, lens, clear - K859500815-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details