CML Technologies GmbH & Co. KG Led, Mid Groove, 12Vac/dc, Red; Lamp Base Type Cml Innovative Technologies 1512125UR3

Description
LED, MID GROOVE, 12VAC/DC, RED; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes
Datasheet
Description
LED, MID GROOVE, 12VAC/DC, RED; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Mid Groove, 12Vac/dc, Red; Lamp Base Type Cml Innovative Technologies - 26M5881 - Newark, An Avnet Company
Chicago, IL, United States
Led, Mid Groove, 12Vac/dc, Red; Lamp Base Type Cml Innovative Technologies
26M5881
Led, Mid Groove, 12Vac/dc, Red; Lamp Base Type Cml Innovative Technologies 26M5881
LED, MID GROOVE, 12VAC/DC, RED; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes

LED, MID GROOVE, 12VAC/DC, RED; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5881
Product Name Led, Mid Groove, 12Vac/dc, Red; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR1LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details