CML Technologies GmbH & Co. KG Led Bulb, W2.1X9.2D, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 1511B45W3D

Description
LED BULB, W2.1X9.2D, WHITE, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED BULB, W2.1X9.2D, WHITE, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, W2.1X9.2D, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 82H9412 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, W2.1X9.2D, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
82H9412
Led Bulb, W2.1X9.2D, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 82H9412
LED BULB, W2.1X9.2D, WHITE, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA; Product Range:-RoHS Compliant: Yes

LED BULB, W2.1X9.2D, WHITE, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 82H9412
Product Name Led Bulb, W2.1X9.2D, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details