CML Technologies GmbH & Co. KG Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies 1511A45UG3

Description
LED BULB, WEDGE, W2X4.6D, GREEN; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 1/2; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:650mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, W2X4.6D, GREEN; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 1/2; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:650mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies - 93K6643 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies
93K6643
Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies 93K6643
LED BULB, WEDGE, W2X4.6D, GREEN; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 1/2; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:650mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

LED BULB, WEDGE, W2X4.6D, GREEN; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 1/2; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:650mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93K6643
Product Name Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-401-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL2-120AG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Amber, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers