CML Technologies GmbH & Co. KG Led, T5, 24Vac/dc, White; Lamp Base Type Cml Innovative Technologies 1511A35W3A

Description
LED, T5, 24VAC/DC, WHITE; Lamp Base Type:Wedge; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
LED, T5, 24VAC/DC, WHITE; Lamp Base Type:Wedge; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T5, 24Vac/dc, White; Lamp Base Type Cml Innovative Technologies - 26M5876 - Newark, An Avnet Company
Chicago, IL, United States
Led, T5, 24Vac/dc, White; Lamp Base Type Cml Innovative Technologies
26M5876
Led, T5, 24Vac/dc, White; Lamp Base Type Cml Innovative Technologies 26M5876
LED, T5, 24VAC/DC, WHITE; Lamp Base Type:Wedge; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA; Product Range:-; RoHS Compliant: Yes

LED, T5, 24VAC/DC, WHITE; Lamp Base Type:Wedge; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M5876
Product Name Led, T5, 24Vac/dc, White; Lamp Base Type Cml Innovative Technologies
LED Package: T-1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Super Nova 2 LED Module Daylight White - MD-EL-SN2-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details