CML Technologies GmbH & Co. KG Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies 1511A35UG3

Description
LED BULB, WEDGE, W2X4.6D, GREEN; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:780mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, W2X4.6D, GREEN; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:780mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies - 93K6638 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies
93K6638
Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies 93K6638
LED BULB, WEDGE, W2X4.6D, GREEN; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:780mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

LED BULB, WEDGE, W2X4.6D, GREEN; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:780mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93K6638
Product Name Led Bulb, Wedge, W2X4.6D, Green; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Incandescent Light Bulbs - 105196 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
Specs
Lamp Type LED Lamps
View Details