CML Technologies GmbH & Co. KG Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies 1511A25W3D

Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies - 82H9408 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies
82H9408
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies 82H9408
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:-; Product Range:- RoHS Compliant: Yes

LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 82H9408
Product Name Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024CR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Clear, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22 mm LED Pilot Lights - 2PLB5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details