CML Technologies GmbH & Co. KG Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies 1505165W3D

Description
LED BULB, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:8mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:8mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies - 93T2349 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies
93T2349
Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies 93T2349
LED BULB, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:8mA RoHS Compliant: Yes

LED BULB, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:8mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2349
Product Name Led Bulb, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
RSL Radiant Stack Lights - RSL-Stack-Light - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details