CML Technologies GmbH & Co. KG Led, T1, Bi-Pin, 28Vac/dc, White, Clear; Lamp Base Type Cml Innovative Technologies 1501545W3A

Description
LED, T1, BI-PIN, 28VAC/DC, WHITE, CLEAR; Lamp Base Type:Bi-Pin; LED Colour:White; Bulb Size:T-1; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA; ProductRoHS Compliant: Yes
Datasheet
Description
LED, T1, BI-PIN, 28VAC/DC, WHITE, CLEAR; Lamp Base Type:Bi-Pin; LED Colour:White; Bulb Size:T-1; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T1, Bi-Pin, 28Vac/dc, White, Clear; Lamp Base Type Cml Innovative Technologies - 23M2508 - Newark, An Avnet Company
Chicago, IL, United States
Led, T1, Bi-Pin, 28Vac/dc, White, Clear; Lamp Base Type Cml Innovative Technologies
23M2508
Led, T1, Bi-Pin, 28Vac/dc, White, Clear; Lamp Base Type Cml Innovative Technologies 23M2508
LED, T1, BI-PIN, 28VAC/DC, WHITE, CLEAR; Lamp Base Type:Bi-Pin; LED Colour:White; Bulb Size:T-1; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA; ProductRoHS Compliant: Yes

LED, T1, BI-PIN, 28VAC/DC, WHITE, CLEAR; Lamp Base Type:Bi-Pin; LED Colour:White; Bulb Size:T-1; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M2508
Product Name Led, T1, Bi-Pin, 28Vac/dc, White, Clear; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details