BELL 202 COMPATIBLE MODEM Product overview: MX614DW from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-MX614DW can be used for catalog matching and distributor lookup.
Manufacturer: CML Microcircuits
Win Source Part Number: 928603-MX614DW
Features: 1.8k Modem FSK 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: MX614
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
BELL 202 COMPATIBLE MODEM
BELL 202 COMPATIBLE MODEM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-MX614DW | 928603-MX614DW | MX614DW | MX614DW | MX614DW |
| Product Name | Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - MX614DW | Interface - Modems - ICs and Modules | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |