CML Microcircuits (USA) Inc. RF Amplifiers MMA-212734D-M5

Description
RF Amplifier IC General Purpose 21GHz ~ 27GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 21GHz ~ 27GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MMA-212734D-M5TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 21GHz ~ 27GHz 32-QFN (5x5)

RF Amplifier IC General Purpose 21GHz ~ 27GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MMA-212734D-M5TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 27000 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2640T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20000 to 40000 MHz
View Details
RF Amplifiers - BGA729N6E6327XTSA1 - 913327-BGA729N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; PG-TSNP-6-2
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details