CML Microcircuits (USA) Inc. RF Amplifiers MMA-012727-M4

Description
RF Amplifier IC General Purpose 100MHz ~ 26.5GHz 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 26.5GHz 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MMA-012727-M4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 100MHz ~ 26.5GHz 20-QFN (4x4)

RF Amplifier IC General Purpose 100MHz ~ 26.5GHz 20-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 2032-MMA-012727-M4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 100MHz ~ 26.5GHz 20-QFN (4x4)

RF Amplifier IC General Purpose 100MHz ~ 26.5GHz 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MMA-012727-M4TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 26500 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2966-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers - SKY65373-21 - 895258-SKY65373-21 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details