CML Microcircuits (USA) Inc. RF Amplifiers MMA-011015-C3

Description
RF Amplifier IC General Purpose 1GHz ~ 10GHz 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1GHz ~ 10GHz 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MMA-011015-C3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 1GHz ~ 10GHz 12-QFN (3x3)

RF Amplifier IC General Purpose 1GHz ~ 10GHz 12-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 2032-MMA-011015-C3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 1GHz ~ 10GHz 12-QFN (3x3)

RF Amplifier IC General Purpose 1GHz ~ 10GHz 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MMA-011015-C3TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 10000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 824 to 1910 MHz
Minimum Gain 34.5 dB
View Details
RF Amplifiers - 448-BGAP2S30AE6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details