CML Microcircuits (USA) Inc. RF Amplifiers MMA-004023D-M4

Description
RF Amplifier IC General Purpose 30MHz ~ 40GHz 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 30MHz ~ 40GHz 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MMA-004023D-M4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 30MHz ~ 40GHz 20-QFN (4x4)

RF Amplifier IC General Purpose 30MHz ~ 40GHz 20-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 2032-MMA-004023D-M4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 30MHz ~ 40GHz 20-QFN (4x4)

RF Amplifier IC General Purpose 30MHz ~ 40GHz 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MMA-004023D-M4TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 40000 MHz
Minimum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG055B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details