CML Microcircuits (USA) Inc. RF Amplifiers MGA-495940-02

Description
RF Amplifier IC 802.16d/e WiMax, 802.11a/WLAN 4.9GHz ~ 5.9GHz
Request a Quote Datasheet
Description
RF Amplifier IC 802.16d/e WiMax, 802.11a/WLAN 4.9GHz ~ 5.9GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MGA-495940-02TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 802.16d/e WiMax, 802.11a/WLAN 4.9GHz ~ 5.9GHz

RF Amplifier IC 802.16d/e WiMax, 802.11a/WLAN 4.9GHz ~ 5.9GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MGA-495940-02TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.16d/e WiMax, 802.11a/WLAN
RoHS Compliant RoHS
Frequency Range 4900 to 5900 MHz
Minimum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG201-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details