CML Microcircuits (USA) Inc. RF Amplifiers MGA-444940-02

Description
IC RF AMP GPS 4.4GHZ-4.9GHZ
Request a Quote Datasheet
Description
IC RF AMP GPS 4.4GHZ-4.9GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-MGA-444940-02CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP GPS 4.4GHZ-4.9GHZ

IC RF AMP GPS 4.4GHZ-4.9GHZ

Buy Now Datasheet
RF Amplifiers - 2032-MGA-444940-02DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP GPS 4.4GHZ-4.9GHZ

IC RF AMP GPS 4.4GHZ-4.9GHZ

Buy Now Datasheet
RF Amplifiers - 2032-MGA-444940-02TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 4.4GHz ~ 4.9GHz

RF Amplifier IC General Purpose 4.4GHz ~ 4.9GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2032-MGA-444940-02CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4400 to 4900 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 6000 MHz Cascadable Gain Block - ECG055C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω - TSS1-43ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details