CML Microcircuits (USA) Inc. Interface - Interface - Modems - ICs and Modules - FX614D4 FX614D4

Description
Manufacturer: CML Microcircuits Win Source Part Number: 34280-FX614D4 Mounting Style: SMD Data Format: FSK, Bell 202 Baud Rates: 1.2k Categories: Integrated Circuits Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: CML Microcircuits Win Source Part Number: 34280-FX614D4 Mounting Style: SMD Data Format: FSK, Bell 202 Baud Rates: 1.2k Categories: Integrated Circuits Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - FX614D4 - 34280-FX614D4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - FX614D4
34280-FX614D4
Interface - Interface - Modems - ICs and Modules - FX614D4 34280-FX614D4
Manufacturer: CML Microcircuits Win Source Part Number: 34280-FX614D4 Mounting Style: SMD Data Format: FSK, Bell 202 Baud Rates: 1.2k Categories: Integrated Circuits Supplier Device Package: 16-SOIC Manufacturer Package: 16-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: CML Microcircuits
Win Source Part Number: 34280-FX614D4
Mounting Style: SMD
Data Format: FSK, Bell 202
Baud Rates: 1.2k
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Manufacturer Package: 16-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Interface Transceiver IC - 722-FX614D4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-FX614D4
Interface Transceiver IC 722-FX614D4
BELL 202 COMPATIBLE MODEM Product overview: FX614D4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-FX614D4 can be used for catalog matching and distributor lookup.

BELL 202 COMPATIBLE MODEM Product overview: FX614D4 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-FX614D4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modems - ICs and Modules - FX614D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
FX614D4
Modems - ICs and Modules FX614D4
1.2k Modem FSK, Bell 202 16-SOIC

1.2k Modem FSK, Bell 202 16-SOIC

Buy Now Datasheet
Interface - Modems - ICs and Modules - FX614D4 - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
FX614D4
Interface - Modems - ICs and Modules FX614D4
BELL 202 COMPATIBLE MODEM

BELL 202 COMPATIBLE MODEM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - FX614D4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
FX614D4
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules FX614D4
BELL 202 COMPATIBLE MODEM

BELL 202 COMPATIBLE MODEM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 34280-FX614D4 722-FX614D4 FX614D4 FX614D4 FX614D4
Product Name Interface - Interface - Modems - ICs and Modules - FX614D4 Interface Transceiver IC Modems - ICs and Modules Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - CODECs - ADAV4422BSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details